Vishay Intertechnology, Inc. Wirewound Resistors CW01036R00KE73

Description
CW-10 36 10% E73 e3
Request a Quote Datasheet
Description
CW-10 36 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01036R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01036R00KE73
Wirewound Resistors 3110-CW01036R00KE73
CW-10 36 10% E73 e3

CW-10 36 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 36 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01036R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01036R00KE73
Res Wirewound 36 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01036R00KE73
Res Wirewound 36 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 36 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01036R00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01036R00KE73-ND
Through Hole Resistors CW01036R00KE73-ND
36 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

36 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 36 10% E73 E3 Vishay - 70P4780 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 36 10% E73 E3 Vishay
70P4780
Cw-10 36 10% E73 E3 Vishay 70P4780
CW-10 36 10% E73 e3

CW-10 36 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01036R00KE73 CW01036R00KE73 CW01036R00KE73-ND 70P4780
Product Name Wirewound Resistors Res Wirewound 36 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10 36 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 36 ohms 36 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers