Vishay Intertechnology, Inc. Through Hole Resistors CW01036R00KE123

Description
36 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
36 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01036R00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01036R00KE123-ND
Through Hole Resistors CW01036R00KE123-ND
36 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

36 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 36 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01036R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01036R00KE123
Res Wirewound 36 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01036R00KE123
Res Wirewound 36 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 36 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 36 10% E12 E3 Vishay - 70P4779 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 36 10% E12 E3 Vishay
70P4779
Cw-10-3 36 10% E12 E3 Vishay 70P4779
CW-10-3 36 10% e12 E3

CW-10-3 36 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01036R00KE123-ND CW01036R00KE123 70P4779
Product Name Through Hole Resistors Res Wirewound 36 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 36 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers