CW-10 36 10% E12 e3
36 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 36ohm 13W 10% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW01036R00KE12 | CW01036R00KE12-ND | CW01036R00KE12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 36 OHM 13W 10% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 36 ohms | 36 ohms | 36 ohms |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Configuration | Single Resistor |