Vishay Intertechnology, Inc. Res Wirewound 36 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01036R00JE733

Description
Res Wirewound 36 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 36 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 36 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01036R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01036R00JE733
Res Wirewound 36 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01036R00JE733
Res Wirewound 36 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 36 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01036R00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01036R00JE733-ND
Through Hole Resistors CW01036R00JE733-ND
36 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

36 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 36 5% E73 E3 Vishay - 70P4777 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 36 5% E73 E3 Vishay
70P4777
Cw-10-3 36 5% E73 E3 Vishay 70P4777
CW-10-3 36 5% E73 e3

CW-10-3 36 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01036R00JE733 CW01036R00JE733-ND 70P4777
Product Name Res Wirewound 36 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 36 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details