Vishay Intertechnology, Inc. Through Hole Resistors CW01036K00KE123

Description
36 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
36 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01036K00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01036K00KE123-ND
Through Hole Resistors CW01036K00KE123-ND
36 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

36 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 36K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01036K00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01036K00KE123
Res Wirewound 36K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01036K00KE123
Res Wirewound 36K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 36K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 36K 10% E12 E3 Vishay - 70P4771 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 36K 10% E12 E3 Vishay
70P4771
Cw-10-3 36K 10% E12 E3 Vishay 70P4771
CW-10-3 36K 10% e12 E3

CW-10-3 36K 10% e12 E3

Supplier's Site
Through Hole Resistors - CW01036K00KE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01036K00KE123
Through Hole Resistors CW01036K00KE123
RES 36K OHM 13W 10% AXIAL

RES 36K OHM 13W 10% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW01036K00KE123-ND CW01036K00KE123 70P4771 CW01036K00KE123
Product Name Through Hole Resistors Res Wirewound 36K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 36K 10% E12 E3 Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details