Vishay Intertechnology, Inc. Through Hole Resistors CW01036K00KE12

Description
36 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
36 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01036K00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01036K00KE12-ND
Through Hole Resistors CW01036K00KE12-ND
36 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

36 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01036K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01036K00KE12
Wirewound Resistors 3110-CW01036K00KE12
CW-10 36K 10% E12 e3

CW-10 36K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 36K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01036K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01036K00KE12
Res Wirewound 36K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01036K00KE12
Res Wirewound 36K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 36K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01036K00KE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01036K00KE12
Through Hole Resistors CW01036K00KE12
RES 36K OHM 13W 10% AXIAL

RES 36K OHM 13W 10% AXIAL

Supplier's Site Datasheet
Cw-10 36K 10% E12 E3 Vishay - 70P4770 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 36K 10% E12 E3 Vishay
70P4770
Cw-10 36K 10% E12 E3 Vishay 70P4770
CW-10 36K 10% e12 E3

CW-10 36K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number CW01036K00KE12-ND 3110-CW01036K00KE12 CW01036K00KE12 CW01036K00KE12 70P4770
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 36K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 36K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers