Vishay Intertechnology, Inc. Wirewound Resistors CW010360R0KE12

Description
CW-10 360 10% E12 e3
Request a Quote Datasheet
Description
CW-10 360 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010360R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010360R0KE12
Wirewound Resistors 3110-CW010360R0KE12
CW-10 360 10% E12 e3

CW-10 360 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010360R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010360R0KE12-ND
Through Hole Resistors CW010360R0KE12-ND
360 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

360 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 360 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010360R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010360R0KE12
Res Wirewound 360 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010360R0KE12
Res Wirewound 360 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 360 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 360 10% E12 E3 Vishay - 70P4794 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 360 10% E12 E3 Vishay
70P4794
Cw-10 360 10% E12 E3 Vishay 70P4794
CW-10 360 10% e12 E3

CW-10 360 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010360R0KE12 CW010360R0KE12-ND CW010360R0KE12 70P4794
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 360 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 360 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 360 ohms 360 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details