Vishay Intertechnology, Inc. Res Wirewound 360 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010360R0JE73

Description
Res Wirewound 360 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 360 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 360 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010360R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010360R0JE73
Res Wirewound 360 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010360R0JE73
Res Wirewound 360 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 360 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010360R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010360R0JE73-ND
Through Hole Resistors CW010360R0JE73-ND
360 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

360 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010360R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010360R0JE73
Wirewound Resistors 3110-CW010360R0JE73
CW-10 360 5% E73 e3

CW-10 360 5% E73 e3

Supplier's Site Datasheet
Cw-10 360 5% E73 E3 Vishay - 70P4792 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 360 5% E73 E3 Vishay
70P4792
Cw-10 360 5% E73 E3 Vishay 70P4792
CW-10 360 5% E73 e3

CW-10 360 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010360R0JE73 CW010360R0JE73-ND 3110-CW010360R0JE73 70P4792
Product Name Res Wirewound 360 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Wirewound Resistors Cw-10 360 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details