Vishay Intertechnology, Inc. Res Wirewound 360 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010360R0JE123

Description
Res Wirewound 360 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 360 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 360 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010360R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010360R0JE123
Res Wirewound 360 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010360R0JE123
Res Wirewound 360 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 360 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010360R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010360R0JE123-ND
Through Hole Resistors CW010360R0JE123-ND
360 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

360 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 360 5% E12 E3 Vishay - 70P4791 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 360 5% E12 E3 Vishay
70P4791
Cw-10-3 360 5% E12 E3 Vishay 70P4791
CW-10-3 360 5% e12 E3

CW-10-3 360 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010360R0JE123 CW010360R0JE123-ND 70P4791
Product Name Res Wirewound 360 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 360 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details