Vishay Precision Group Wirewound Resistors CW010360R0JE12

Description
CW-10 360 5% E12 e3
Request a Quote Datasheet
Description
CW-10 360 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010360R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010360R0JE12
Wirewound Resistors 3110-CW010360R0JE12
CW-10 360 5% E12 e3

CW-10 360 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010360R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010360R0JE12-ND
Through Hole Resistors CW010360R0JE12-ND
360 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

360 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 360 OHM 13W 5% WW AXIAL - CW010360R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 13W 5% WW AXIAL
CW010360R0JE12
RES 360 OHM 13W 5% WW AXIAL CW010360R0JE12
RES 360ohm 13W 5% WW AXIAL

RES 360ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 360 5% E12 E3 Vishay - 70P4790 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 360 5% E12 E3 Vishay
70P4790
Cw-10 360 5% E12 E3 Vishay 70P4790
CW-10 360 5% e12 E3

CW-10 360 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010360R0JE12 CW010360R0JE12-ND CW010360R0JE12 70P4790
Product Name Wirewound Resistors Through Hole Resistors RES 360 OHM 13W 5% WW AXIAL Cw-10 360 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 360 ohms 360 ohms 360 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details