35 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 35 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW-10 35 10% E73 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW01035R00KE73-ND | CW01035R00KE73 | 3110-CW01035R00KE73 | 70P4757 |
| Product Name | Through Hole Resistors | Res Wirewound 35 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors | Cw-10 35 10% E73 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Resistance Range | 35 ohms | 35 ohms |