Res Wirewound 35 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
35 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW, 1.781 x 0.375", 35 Ohm, 5%
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW01035R00JB12 | 3110-CW01035R00JB12 | CW01035R00JB12-ND | 43C8727 |
| Product Name | Res Wirewound 35 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors | Through Hole Resistors | Cw, 1.781 X 0.375, 35 Ohm, 5% Vishay |
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | ||
| Power Rating | 10 watts | 13 watts |