Vishay Intertechnology, Inc. Through Hole Resistors CW010350R0KE123

Description
350 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
350 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010350R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010350R0KE123-ND
Through Hole Resistors CW010350R0KE123-ND
350 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

350 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 350 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010350R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010350R0KE123
Res Wirewound 350 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010350R0KE123
Res Wirewound 350 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 350 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 350 10% E12 E3 Vishay - 70P4763 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 350 10% E12 E3 Vishay
70P4763
Cw-10-3 350 10% E12 E3 Vishay 70P4763
CW-10-3 350 10% e12 E3

CW-10-3 350 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010350R0KE123-ND CW010350R0KE123 70P4763
Product Name Through Hole Resistors Res Wirewound 350 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 350 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details