Vishay Precision Group CW010350R0JE73 CW010350R0JE73

Description
CW010350R0JE73
Request a Quote Datasheet
Description
CW010350R0JE73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW010350R0JE73 - CW010350R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW010350R0JE73
CW010350R0JE73
CW010350R0JE73 CW010350R0JE73
CW010350R0JE73

CW010350R0JE73

Supplier's Site
Wirewound Resistors - 3110-CW010350R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010350R0JE73
Wirewound Resistors 3110-CW010350R0JE73
CW-10 350 5% E73 e3

CW-10 350 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010350R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010350R0JE73-ND
Through Hole Resistors CW010350R0JE73-ND
350 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

350 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 350 Ohm, 10W, 5%; Resistance Vishay - 65K3656 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 350 Ohm, 10W, 5%; Resistance Vishay
65K3656
Wirewound Resistor, 350 Ohm, 10W, 5%; Resistance Vishay 65K3656
WIREWOUND RESISTOR, 350 OHM, 10W, 5%; Resistance:350ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 350 OHM, 10W, 5%; Resistance:350ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010350R0JE73 3110-CW010350R0JE73 CW010350R0JE73-ND 65K3656
Product Name CW010350R0JE73 Wirewound Resistors Through Hole Resistors Wirewound Resistor, 350 Ohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 350 ohms 350 ohms 350 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details