Vishay Intertechnology, Inc. Res Wirewound 350 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010350R0JE123

Description
Res Wirewound 350 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 350 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010350R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010350R0JE123
Res Wirewound 350 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010350R0JE123
Res Wirewound 350 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 350 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010350R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010350R0JE123-ND
Through Hole Resistors CW010350R0JE123-ND
350 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

350 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 350 5% E12 E3 Vishay - 70P4760 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 350 5% E12 E3 Vishay
70P4760
Cw-10-3 350 5% E12 E3 Vishay 70P4760
CW-10-3 350 5% e12 E3

CW-10-3 350 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010350R0JE123 CW010350R0JE123-ND 70P4760
Product Name Res Wirewound 350 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 350 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details