Vishay Intertechnology, Inc. Res Wirewound 34.8 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01034R80JE123

Description
Res Wirewound 34.8 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 34.8 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 34.8 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01034R80JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34.8 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01034R80JE123
Res Wirewound 34.8 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01034R80JE123
Res Wirewound 34.8 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 34.8 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01034R80JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01034R80JE123-ND
Through Hole Resistors CW01034R80JE123-ND
34.8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

34.8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 34.8 5% E12 E3 Vishay - 70P4737 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 34.8 5% E12 E3 Vishay
70P4737
Cw-10-3 34.8 5% E12 E3 Vishay 70P4737
CW-10-3 34.8 5% e12 E3

CW-10-3 34.8 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01034R80JE123 CW01034R80JE123-ND 70P4737
Product Name Res Wirewound 34.8 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 34.8 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details