Vishay Intertechnology, Inc. Through Hole Resistors CW01034R00KE123

Description
34 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
34 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01034R00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01034R00KE123-ND
Through Hole Resistors CW01034R00KE123-ND
34 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

34 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 34 OHM 13W 10% WW AXIAL - CW01034R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 13W 10% WW AXIAL
CW01034R00KE123
RES 34 OHM 13W 10% WW AXIAL CW01034R00KE123
RES 34ohm 13W 10% WW AXIAL

RES 34ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 34 10% E12 E3 Vishay - 70P4733 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 34 10% E12 E3 Vishay
70P4733
Cw-10-3 34 10% E12 E3 Vishay 70P4733
CW-10-3 34 10% e12 E3

CW-10-3 34 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01034R00KE123-ND CW01034R00KE123 70P4733
Product Name Through Hole Resistors RES 34 OHM 13W 10% WW AXIAL Cw-10-3 34 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 34 ohms 34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details