Vishay Intertechnology, Inc. RES 34 OHM 13W 5% WW AXIAL CW01034R00JE733

Description
RES 34ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 34ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 13W 5% WW AXIAL - CW01034R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 13W 5% WW AXIAL
CW01034R00JE733
RES 34 OHM 13W 5% WW AXIAL CW01034R00JE733
RES 34ohm 13W 5% WW AXIAL

RES 34ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01034R00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01034R00JE733-ND
Through Hole Resistors CW01034R00JE733-ND
34 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

34 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 34 5% E73 E3 Vishay - 70P4731 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 34 5% E73 E3 Vishay
70P4731
Cw-10-3 34 5% E73 E3 Vishay 70P4731
CW-10-3 34 5% E73 e3

CW-10-3 34 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01034R00JE733 CW01034R00JE733-ND 70P4731
Product Name RES 34 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 34 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34 ohms 34 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details