Vishay Intertechnology, Inc. RES 34 OHM 13W 5% WW AXIAL CW01034R00JE123

Description
RES 34ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 34ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 13W 5% WW AXIAL - CW01034R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 13W 5% WW AXIAL
CW01034R00JE123
RES 34 OHM 13W 5% WW AXIAL CW01034R00JE123
RES 34ohm 13W 5% WW AXIAL

RES 34ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01034R00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01034R00JE123-ND
Through Hole Resistors CW01034R00JE123-ND
34 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

34 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 34 5% E12 E3 Vishay - 70P4729 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 34 5% E12 E3 Vishay
70P4729
Cw-10-3 34 5% E12 E3 Vishay 70P4729
CW-10-3 34 5% e12 E3

CW-10-3 34 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01034R00JE123 CW01034R00JE123-ND 70P4729
Product Name RES 34 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 34 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34 ohms 34 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A24RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details