Vishay Intertechnology, Inc. Wirewound Resistors CW01033R00JS73

Description
CW-10 33 5% S73
Request a Quote Datasheet
Description
CW-10 33 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01033R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01033R00JS73
Wirewound Resistors 3110-CW01033R00JS73
CW-10 33 5% S73

CW-10 33 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CWE-33TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-33TR-ND
Through Hole Resistors CWE-33TR-ND
33 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

33 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 33 OHM 13W 5% WW AXIAL - CW01033R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 13W 5% WW AXIAL
CW01033R00JS73
RES 33 OHM 13W 5% WW AXIAL CW01033R00JS73
RES 33ohm 13W 5% WW AXIAL

RES 33ohm 13W 5% WW AXIAL

Supplier's Site
Resistor, Wirewound, 33 Ohm, 10W, 5%, Full Reel; Resistance Vishay - 06H0072 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 33 Ohm, 10W, 5%, Full Reel; Resistance Vishay
06H0072
Resistor, Wirewound, 33 Ohm, 10W, 5%, Full Reel; Resistance Vishay 06H0072
RESISTOR, WIREWOUND, 33 OHM, 10W, 5%, FULL REEL; Resistance:33ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR, WIREWOUND, 33 OHM, 10W, 5%, FULL REEL; Resistance:33ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01033R00JS73 CWE-33TR-ND CW01033R00JS73 06H0072
Product Name Wirewound Resistors Through Hole Resistors RES 33 OHM 13W 5% WW AXIAL Resistor, Wirewound, 33 Ohm, 10W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1879021-9 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers