33 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 33 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
RES,Metal Alloy,33Ohms,5+/-% Tol,-30,30ppm-TC
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW01033R00JS70-ND | CW01033R00JS70 | 3110-CW01033R00JS70 | 43C8721 |
| Product Name | Through Hole Resistors | Res Wirewound 33 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors | Res,metal Alloy,33Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | MetalAlloy | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Resistance Range | 33 ohms | 33 ohms |