Vishay Intertechnology, Inc. RES 33 OHM 13W 5% WW AXIAL CW01033R00JS67

Description
RES 33ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 33ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 13W 5% WW AXIAL - CW01033R00JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 13W 5% WW AXIAL
CW01033R00JS67
RES 33 OHM 13W 5% WW AXIAL CW01033R00JS67
RES 33ohm 13W 5% WW AXIAL

RES 33ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01033R00JS67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01033R00JS67-ND
Through Hole Resistors CW01033R00JS67-ND
33 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

33 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01033R00JS67 CW01033R00JS67-ND
Product Name RES 33 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers