Vishay Intertechnology, Inc. Through Hole Resistors CW01033R00JE733

Description
33 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
33 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01033R00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01033R00JE733-ND
Through Hole Resistors CW01033R00JE733-ND
33 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

33 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 33 OHM 13W 5% WW AXIAL - CW01033R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 13W 5% WW AXIAL
CW01033R00JE733
RES 33 OHM 13W 5% WW AXIAL CW01033R00JE733
RES 33ohm 13W 5% WW AXIAL

RES 33ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 33 5% E73 E3 Vishay - 70P4708 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 33 5% E73 E3 Vishay
70P4708
Cw-10-3 33 5% E73 E3 Vishay 70P4708
CW-10-3 33 5% E73 e3

CW-10-3 33 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01033R00JE733-ND CW01033R00JE733 70P4708
Product Name Through Hole Resistors RES 33 OHM 13W 5% WW AXIAL Cw-10-3 33 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879927-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details