Vishay Precision Group Wirewound Resistors CW01033R00JE12

Description
CW-10 33 5% E12 e3
Request a Quote Datasheet
Description
CW-10 33 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01033R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01033R00JE12
Wirewound Resistors 3110-CW01033R00JE12
CW-10 33 5% E12 e3

CW-10 33 5% E12 e3

Supplier's Site Datasheet
RES 33 OHM 5% SILICONE WW - CW01033R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 5% SILICONE WW
CW01033R00JE12
RES 33 OHM 5% SILICONE WW CW01033R00JE12
RES 33ohm 5% SILICONE WW

RES 33ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW01033R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01033R00JE12-ND
Through Hole Resistors CW01033R00JE12-ND
33 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

33 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW01033R00JE12 CW01033R00JE12 CW01033R00JE12-ND
Product Name Wirewound Resistors RES 33 OHM 5% SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details