Vishay Intertechnology, Inc. Res Wirewound 33.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01033K90KE123

Description
Res Wirewound 33.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 33.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01033K90KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01033K90KE123
Res Wirewound 33.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01033K90KE123
Res Wirewound 33.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 33.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01033K90KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01033K90KE123-ND
Through Hole Resistors CW01033K90KE123-ND
33.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

33.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 33.9K 10% E12 E3 Vishay - 70P4703 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 33.9K 10% E12 E3 Vishay
70P4703
Cw-10-3 33.9K 10% E12 E3 Vishay 70P4703
CW-10-3 33.9K 10% e12 E3

CW-10-3 33.9K 10% e12 E3

Supplier's Site
Through Hole Resistors - CW01033K90KE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01033K90KE123
Through Hole Resistors CW01033K90KE123
RES 33.9K OHM 13W 10% AXIAL

RES 33.9K OHM 13W 10% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW01033K90KE123 CW01033K90KE123-ND 70P4703 CW01033K90KE123
Product Name Res Wirewound 33.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 33.9K 10% E12 E3 Vishay Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details