Vishay Intertechnology, Inc. Through Hole Resistors CW01033K90KE12

Description
33.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
33.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01033K90KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01033K90KE12-ND
Through Hole Resistors CW01033K90KE12-ND
33.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

33.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 33.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01033K90KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01033K90KE12
Res Wirewound 33.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01033K90KE12
Res Wirewound 33.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 33.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW01033K90KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01033K90KE12
Wirewound Resistors 3110-CW01033K90KE12
CW-10 33.9K 10% E12 e3

CW-10 33.9K 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01033K90KE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01033K90KE12
Through Hole Resistors CW01033K90KE12
RES 33.9K OHM 13W 10% AXIAL

RES 33.9K OHM 13W 10% AXIAL

Supplier's Site Datasheet
Cw-10 33.9K 10% E12 E3 Vishay - 70P4702 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 33.9K 10% E12 E3 Vishay
70P4702
Cw-10 33.9K 10% E12 E3 Vishay 70P4702
CW-10 33.9K 10% e12 E3

CW-10 33.9K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number CW01033K90KE12-ND CW01033K90KE12 3110-CW01033K90KE12 CW01033K90KE12 70P4702
Product Name Through Hole Resistors Res Wirewound 33.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Through Hole Resistors Cw-10 33.9K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1879453-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details