Vishay Intertechnology, Inc. Through Hole Resistors CW01033K90JE123

Description
33.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
33.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01033K90JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01033K90JE123-ND
Through Hole Resistors CW01033K90JE123-ND
33.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

33.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 33.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01033K90JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01033K90JE123
Res Wirewound 33.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01033K90JE123
Res Wirewound 33.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 33.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01033K90JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01033K90JE123
Through Hole Resistors CW01033K90JE123
RES 33.9K OHM 13W 5% AXIAL

RES 33.9K OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10-3 33.9K 5% E12 E3 Vishay - 70P4699 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 33.9K 5% E12 E3 Vishay
70P4699
Cw-10-3 33.9K 5% E12 E3 Vishay 70P4699
CW-10-3 33.9K 5% e12 E3

CW-10-3 33.9K 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW01033K90JE123-ND CW01033K90JE123 CW01033K90JE123 70P4699
Product Name Through Hole Resistors Res Wirewound 33.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 33.9K 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details