33.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 33.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW-10 33.9K 5% E12 e3
RES 33.9K OHM 13W 5% AXIAL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW01033K90JE12-ND | CW01033K90JE12 | 3110-CW01033K90JE12 | CW01033K90JE12 | 70P4698 |
| Product Name | Through Hole Resistors | Res Wirewound 33.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors | Through Hole Resistors | Cw-10 33.9K 5% E12 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Industrial | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |