Vishay Intertechnology, Inc. Wirewound Resistors CW01033K00KE73

Description
CW-10 33K 10% E73 e3
Request a Quote Datasheet
Description
CW-10 33K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01033K00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01033K00KE73
Wirewound Resistors 3110-CW01033K00KE73
CW-10 33K 10% E73 e3

CW-10 33K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01033K00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01033K00KE73
Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01033K00KE73
Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01033K00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01033K00KE73-ND
Through Hole Resistors CW01033K00KE73-ND
33 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

33 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 33K 10% E73 E3 Vishay - 70P4696 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 33K 10% E73 E3 Vishay
70P4696
Cw-10 33K 10% E73 E3 Vishay 70P4696
CW-10 33K 10% E73 e3

CW-10 33K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01033K00KE73 CW01033K00KE73 CW01033K00KE73-ND 70P4696
Product Name Wirewound Resistors Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10 33K 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 33000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details