Vishay Intertechnology, Inc. Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01033K00KE123

Description
Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01033K00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01033K00KE123
Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01033K00KE123
Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01033K00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01033K00KE123-ND
Through Hole Resistors CW01033K00KE123-ND
33 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

33 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01033K00KE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01033K00KE123
Through Hole Resistors CW01033K00KE123
RES 33K OHM 13W 10% AXIAL

RES 33K OHM 13W 10% AXIAL

Supplier's Site Datasheet
Cw-10-3 33K 10% E12 E3 Vishay - 70P4695 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 33K 10% E12 E3 Vishay
70P4695
Cw-10-3 33K 10% E12 E3 Vishay 70P4695
CW-10-3 33K 10% e12 E3

CW-10-3 33K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW01033K00KE123 CW01033K00KE123-ND CW01033K00KE123 70P4695
Product Name Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors Cw-10-3 33K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details