Vishay Intertechnology, Inc. Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01033K00KE12

Description
Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01033K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01033K00KE12
Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01033K00KE12
Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW01033K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01033K00KE12
Wirewound Resistors 3110-CW01033K00KE12
CW-10 33K 10% E12 e3

CW-10 33K 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01033K00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01033K00KE12-ND
Through Hole Resistors CW01033K00KE12-ND
33 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

33 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01033K00KE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01033K00KE12
Through Hole Resistors CW01033K00KE12
RES 33K OHM 13W 10% AXIAL

RES 33K OHM 13W 10% AXIAL

Supplier's Site Datasheet
Cw-10 33K 10% E12 E3 Vishay - 70P4694 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 33K 10% E12 E3 Vishay
70P4694
Cw-10 33K 10% E12 E3 Vishay 70P4694
CW-10 33K 10% e12 E3

CW-10 33K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number CW01033K00KE12 3110-CW01033K00KE12 CW01033K00KE12-ND CW01033K00KE12 70P4694
Product Name Res Wirewound 33K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Through Hole Resistors Through Hole Resistors Cw-10 33K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details