RES 33Kohm 5% SILICONE WW
33 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES,Metal Alloy,33KOhms,5+/-% Tol,-30,30ppm-TC
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW01033K00JS73 | CW01033K00JS73-ND | 3110-CW01033K00JS73 | 43C8718 |
| Product Name | RES 33K OHM 5% SILICONE WW | Through Hole Resistors | Wirewound Resistors | Res,metal Alloy,33Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Resistance Range | 33000 ohms | 33000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy |