Vishay Intertechnology, Inc. Res Wirewound 33K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01033K00JR30

Description
Res Wirewound 33K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 33K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01033K00JR30 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01033K00JR30
Res Wirewound 33K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01033K00JR30
Res Wirewound 33K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 33K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01033K00JR30-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01033K00JR30-ND
Through Hole Resistors CW01033K00JR30-ND
33 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

33 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01033K00JR30 CW01033K00JR30-ND
Product Name Res Wirewound 33K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers