Vishay Intertechnology, Inc. RES 33K OHM 13W 5% WW AXIAL CW01033K00JE12

Description
RES 33Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 33Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33K OHM 13W 5% WW AXIAL - CW01033K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 13W 5% WW AXIAL
CW01033K00JE12
RES 33K OHM 13W 5% WW AXIAL CW01033K00JE12
RES 33Kohm 13W 5% WW AXIAL

RES 33Kohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW01033K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01033K00JE12
Wirewound Resistors 3110-CW01033K00JE12
CW-10 33K 5% E12 e3

CW-10 33K 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW01033K00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW01033K00JE12-ND
Through Hole Resistors 541-CW01033K00JE12-ND
33 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

33 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 33K 5% E12 E3 Vishay - 70P4690 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 33K 5% E12 E3 Vishay
70P4690
Cw-10 33K 5% E12 E3 Vishay 70P4690
CW-10 33K 5% e12 E3

CW-10 33K 5% e12 E3

Supplier's Site
Resistor;Wirewound;Res 33 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk - 70204829 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 33 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk
70204829
Resistor;Wirewound;Res 33 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk 70204829
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Through Hole Resistors - CW01033K00JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01033K00JE12
Through Hole Resistors CW01033K00JE12
RES 33K OHM 13W 5% AXIAL

RES 33K OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number CW01033K00JE12 3110-CW01033K00JE12 541-CW01033K00JE12-ND 70P4690 70204829 CW01033K00JE12
Product Name RES 33K OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Cw-10 33K 5% E12 E3 Vishay Resistor;Wirewound;Res 33 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 33000 ohms 33000 ohms 33000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts 13 watts
Category / Application Industrial General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details