Vishay Intertechnology, Inc. RES 332 OHM 13W 5% WW AXIAL CW010332R0JE733

Description
RES 332ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 332ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 13W 5% WW AXIAL - CW010332R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 13W 5% WW AXIAL
CW010332R0JE733
RES 332 OHM 13W 5% WW AXIAL CW010332R0JE733
RES 332ohm 13W 5% WW AXIAL

RES 332ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010332R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010332R0JE733-ND
Through Hole Resistors CW010332R0JE733-ND
332 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

332 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 332 5% E73 E3 Vishay - 70P4723 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 332 5% E73 E3 Vishay
70P4723
Cw-10-3 332 5% E73 E3 Vishay 70P4723
CW-10-3 332 5% E73 e3

CW-10-3 332 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010332R0JE733 CW010332R0JE733-ND 70P4723
Product Name RES 332 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 332 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details