Vishay Intertechnology, Inc. Res Wirewound 332 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010332R0JE123

Description
Res Wirewound 332 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 332 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 332 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010332R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 332 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010332R0JE123
Res Wirewound 332 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010332R0JE123
Res Wirewound 332 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 332 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010332R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010332R0JE123-ND
Through Hole Resistors CW010332R0JE123-ND
332 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

332 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 332 5% E12 E3 Vishay - 70P4721 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 332 5% E12 E3 Vishay
70P4721
Cw-10-3 332 5% E12 E3 Vishay 70P4721
CW-10-3 332 5% e12 E3

CW-10-3 332 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010332R0JE123 CW010332R0JE123-ND 70P4721
Product Name Res Wirewound 332 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 332 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A560RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details