Vishay Intertechnology, Inc. RES 332 OHM 13W 5% WW AXIAL CW010332R0JE12

Description
RES 332ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 332ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 13W 5% WW AXIAL - CW010332R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 13W 5% WW AXIAL
CW010332R0JE12
RES 332 OHM 13W 5% WW AXIAL CW010332R0JE12
RES 332ohm 13W 5% WW AXIAL

RES 332ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010332R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010332R0JE12-ND
Through Hole Resistors CW010332R0JE12-ND
332 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

332 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010332R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010332R0JE12
Wirewound Resistors 3110-CW010332R0JE12
CW-10 332 5% E12 e3

CW-10 332 5% E12 e3

Supplier's Site Datasheet
Cw-10 332 5% E12 E3 Vishay - 70P4720 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 332 5% E12 E3 Vishay
70P4720
Cw-10 332 5% E12 E3 Vishay 70P4720
CW-10 332 5% e12 E3

CW-10 332 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010332R0JE12 CW010332R0JE12-ND 3110-CW010332R0JE12 70P4720
Product Name RES 332 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Cw-10 332 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers