Vishay Intertechnology, Inc. RES 330 OHM 13W 10% WW AXIAL CW010330R0KE123

Description
RES 330ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 330ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 13W 10% WW AXIAL - CW010330R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 13W 10% WW AXIAL
CW010330R0KE123
RES 330 OHM 13W 10% WW AXIAL CW010330R0KE123
RES 330ohm 13W 10% WW AXIAL

RES 330ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010330R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010330R0KE123-ND
Through Hole Resistors CW010330R0KE123-ND
330 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

330 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 330 10% E12 E3 Vishay - 70P4717 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 330 10% E12 E3 Vishay
70P4717
Cw-10-3 330 10% E12 E3 Vishay 70P4717
CW-10-3 330 10% e12 E3

CW-10-3 330 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010330R0KE123 CW010330R0KE123-ND 70P4717
Product Name RES 330 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 330 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details