Vishay Intertechnology, Inc. Through Hole Resistors CW010330R0JE733

Description
330 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
330 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010330R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010330R0JE733-ND
Through Hole Resistors CW010330R0JE733-ND
330 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

330 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 330 OHM 13W 5% WW AXIAL - CW010330R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 13W 5% WW AXIAL
CW010330R0JE733
RES 330 OHM 13W 5% WW AXIAL CW010330R0JE733
RES 330ohm 13W 5% WW AXIAL

RES 330ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 330 5% E73 E3 Vishay - 70P4715 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 330 5% E73 E3 Vishay
70P4715
Cw-10-3 330 5% E73 E3 Vishay 70P4715
CW-10-3 330 5% E73 e3

CW-10-3 330 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010330R0JE733-ND CW010330R0JE733 70P4715
Product Name Through Hole Resistors RES 330 OHM 13W 5% WW AXIAL Cw-10-3 330 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details