Vishay Intertechnology, Inc. RES 330 OHM 13W 5% WW AXIAL CW010330R0JE123

Description
RES 330ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 330ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 13W 5% WW AXIAL - CW010330R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 13W 5% WW AXIAL
CW010330R0JE123
RES 330 OHM 13W 5% WW AXIAL CW010330R0JE123
RES 330ohm 13W 5% WW AXIAL

RES 330ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010330R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010330R0JE123-ND
Through Hole Resistors CW010330R0JE123-ND
330 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

330 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 330 5% E12 E3 Vishay - 70P4714 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 330 5% E12 E3 Vishay
70P4714
Cw-10-3 330 5% E12 E3 Vishay 70P4714
CW-10-3 330 5% e12 E3

CW-10-3 330 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010330R0JE123 CW010330R0JE123-ND 70P4714
Product Name RES 330 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 330 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details