Vishay Precision Group RES 330 OHM 5% SILICONE WW CW010330R0JE12

Description
RES 330ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 330ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 5% SILICONE WW - CW010330R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 5% SILICONE WW
CW010330R0JE12
RES 330 OHM 5% SILICONE WW CW010330R0JE12
RES 330ohm 5% SILICONE WW

RES 330ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW010330R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010330R0JE12-ND
Through Hole Resistors CW010330R0JE12-ND
330 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

330 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010330R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010330R0JE12
Wirewound Resistors 3110-CW010330R0JE12
CW-10 330 5% E12 e3

CW-10 330 5% E12 e3

Supplier's Site Datasheet
WIREWOUND,330OHM,5%,10W,30PPM,AXL,THRU-HOLE,BULK - 70204828 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIREWOUND,330OHM,5%,10W,30PPM,AXL,THRU-HOLE,BULK
70204828
WIREWOUND,330OHM,5%,10W,30PPM,AXL,THRU-HOLE,BULK 70204828
WIREWOUND,330OHM,5%, 10W,30PPM,AXL,THRU-H OLE,BULK

WIREWOUND,330OHM,5%,10W,30PPM,AXL,THRU-HOLE,BULK

Supplier's Site
Cw-10 330 5% E12 E3 Vishay - 70P4713 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 330 5% E12 E3 Vishay
70P4713
Cw-10 330 5% E12 E3 Vishay 70P4713
CW-10 330 5% e12 E3

CW-10 330 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number CW010330R0JE12 CW010330R0JE12-ND 3110-CW010330R0JE12 70204828 70P4713
Product Name RES 330 OHM 5% SILICONE WW Through Hole Resistors Wirewound Resistors WIREWOUND,330OHM,5%,10W,30PPM,AXL,THRU-HOLE,BULK Cw-10 330 5% E12 E3 Vishay
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers