Vishay Intertechnology, Inc. Res Wirewound 330 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010330R0JB14

Description
Res Wirewound 330 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 330 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010330R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010330R0JB14
Res Wirewound 330 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010330R0JB14
Res Wirewound 330 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 330 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010330R0JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010330R0JB14-ND
Through Hole Resistors CW010330R0JB14-ND
330 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

330 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010330R0JB14 CW010330R0JB14-ND
Product Name Res Wirewound 330 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers