330 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Wirewound Resistors 10watts 330ohms 5%
RES,Metal Alloy,330Ohms,5+/-% Tol,-30,30ppm-TC
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 541-CW010330R0JB12-ND | 3110-CW010330R0JB12 | CW010330R0JB12 | 43C8723 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Wirewound Resistors 10watts 330ohms 5% | Res,metal Alloy,330Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | MetalAlloy | |
| Mounting / Packaging | Axial Leads; Axial | |||
| Resistance Range | 330 ohms | 330 ohms | 330 ohms |