Vishay Intertechnology, Inc. Through Hole Resistors CW01032R50KE733

Description
32.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
32.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01032R50KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01032R50KE733-ND
Through Hole Resistors CW01032R50KE733-ND
32.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

32.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 32.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01032R50KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01032R50KE733
Res Wirewound 32.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01032R50KE733
Res Wirewound 32.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 32.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 32.5 10% E73 E3 Vishay - 70P4681 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 32.5 10% E73 E3 Vishay
70P4681
Cw-10-3 32.5 10% E73 E3 Vishay 70P4681
CW-10-3 32.5 10% E73 e3

CW-10-3 32.5 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01032R50KE733-ND CW01032R50KE733 70P4681
Product Name Through Hole Resistors Res Wirewound 32.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 32.5 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 32.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers