Vishay Intertechnology, Inc. Wirewound Resistors CW01032R50KE73

Description
CW-10 32.5 10% E73 e3
Request a Quote Datasheet
Description
CW-10 32.5 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01032R50KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01032R50KE73
Wirewound Resistors 3110-CW01032R50KE73
CW-10 32.5 10% E73 e3

CW-10 32.5 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01032R50KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01032R50KE73-ND
Through Hole Resistors CW01032R50KE73-ND
32.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

32.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 32.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01032R50KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01032R50KE73
Res Wirewound 32.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01032R50KE73
Res Wirewound 32.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 32.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW01032R50KE73 CW01032R50KE73-ND CW01032R50KE73
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 32.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 32.5 ohms 32.5 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details