Vishay Intertechnology, Inc. Through Hole Resistors CW01032R50KE123

Description
32.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
32.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01032R50KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01032R50KE123-ND
Through Hole Resistors CW01032R50KE123-ND
32.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

32.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 32.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01032R50KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01032R50KE123
Res Wirewound 32.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01032R50KE123
Res Wirewound 32.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 32.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 32.5 10% E12 E3 Vishay - 70P4679 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 32.5 10% E12 E3 Vishay
70P4679
Cw-10-3 32.5 10% E12 E3 Vishay 70P4679
CW-10-3 32.5 10% e12 E3

CW-10-3 32.5 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01032R50KE123-ND CW01032R50KE123 70P4679
Product Name Through Hole Resistors Res Wirewound 32.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 32.5 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 32.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details