Vishay Intertechnology, Inc. Wirewound Resistors CW01032R50KE12

Description
CW-10 32.5 10% E12 e3
Request a Quote Datasheet
Description
CW-10 32.5 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01032R50KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01032R50KE12
Wirewound Resistors 3110-CW01032R50KE12
CW-10 32.5 10% E12 e3

CW-10 32.5 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01032R50KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01032R50KE12-ND
Through Hole Resistors CW01032R50KE12-ND
32.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

32.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 32.5 OHM 13W 10% WW AXIAL - CW01032R50KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.5 OHM 13W 10% WW AXIAL
CW01032R50KE12
RES 32.5 OHM 13W 10% WW AXIAL CW01032R50KE12
RES 32.5ohm 13W 10% WW AXIAL

RES 32.5ohm 13W 10% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW01032R50KE12 CW01032R50KE12-ND CW01032R50KE12
Product Name Wirewound Resistors Through Hole Resistors RES 32.5 OHM 13W 10% WW AXIAL
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 32.5 ohms 32.5 ohms 32.5 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1630024-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details