Vishay Intertechnology, Inc. RES 32.5 OHM 13W 5% WW AXIAL CW01032R50JE733

Description
RES 32.5ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 32.5ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.5 OHM 13W 5% WW AXIAL - CW01032R50JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.5 OHM 13W 5% WW AXIAL
CW01032R50JE733
RES 32.5 OHM 13W 5% WW AXIAL CW01032R50JE733
RES 32.5ohm 13W 5% WW AXIAL

RES 32.5ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01032R50JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01032R50JE733-ND
Through Hole Resistors CW01032R50JE733-ND
32.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

32.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01032R50JE733 CW01032R50JE733-ND
Product Name RES 32.5 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.5 ohms 32.5 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details