32.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 32.5 5% E12 e3
RES 32.5ohm 13W 5% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW01032R50JE12-ND | 3110-CW01032R50JE12 | CW01032R50JE12 | 70P4674 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 32.5 OHM 13W 5% WW AXIAL | Cw-10 32.5 5% E12 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | |||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 32.5 ohms | 32.5 ohms | 32.5 ohms |