RES 32ohm 13W 5% WW AXIAL
32 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW01032R00JE733 | CW01032R00JE733-ND | 70P4669 |
| Product Name | RES 32 OHM 13W 5% WW AXIAL | Through Hole Resistors | Cw-10-3 32 5% E73 E3 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 32 ohms | 32 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 13 watts | 13 watts | |
| Configuration | Single Resistor | Single Resistor |